KEMET Electronics Corporation Tantalum Capacitors T491D476M010AT4100

Description
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491D476M010AT4100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491D476M010AT4100-ND
Tantalum Capacitors T491D476M010AT4100-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - T491D476M010AT4100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491D476M010AT4100
Tantalum Capacitors T491D476M010AT4100
CAP TANT 47UF 20% 10V 2917

CAP TANT 47UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491D476M010AT4100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491D476M010AT4100
Capacitors - Tantalum Capacitors T491D476M010AT4100
CAP TANT 47UF 20% 10V 2917

CAP TANT 47UF 20% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number T491D476M010AT4100-ND T491D476M010AT4100 T491D476M010AT4100
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details