47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
CAP TANT 47UF 10% 20V 2917
Capacitor,47uF,20VDC
CAP TANT 47UF 10% 20V 2917
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-10194-2-ND | 399-10194-6-ND | T491D476K020AH | 57K8146 | T491D476K020AH |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,47Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |