Georg Fischer Piping Systems Ltd Datasheets for Plastic Valves
Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more
| Product Name | Notes |
|---|---|
| """Bare shaft Flange standard metric/ANSI/BS/JIS" | |
| Horizontal/L-port DA (Double acting) Without manual override With butt fusion spigots IR-Plus metric | |
| Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets ASTM | |
| Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets BS | |
| Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets JIS | |
| Horizontal/L-port DA (Double acting) Without manual override With threaded sockets NPT | |
| Horizontal/L-port DA (Double acting) Without manual override With threaded sockets reinforced Rp | |
| Horizontal/L-port Without manual override With butt fusion spigots long | |
| Horizontal/L-port Without manual override With solvent cement sockets ASTM | |
| Horizontal/L-port Without manual override With solvent cement sockets BS | |
| Horizontal/L-port Without manual override With solvent cement sockets JIS | |
| Horizontal/L-port Without manual override With threaded sockets NPT | |
| Horizontal/T-port DA (Double acting) Without manual override With solvent cement sockets ASTM | |
| Horizontal/T-port DA (Double acting) Without manual override With solvent cement sockets BS | |
| Horizontal/T-port DA (Double acting) Without manual override With threaded sockets NPT | |
| Horizontal/T-port Without manual override With solvent cement sockets ASTM | |
| Horizontal/T-port Without manual override With solvent cement sockets BS | |
| Horizontal/T-port Without manual override With threaded sockets NPT | |
| Replacement Strainer for Floor Drain | |
| Smart electric actuator 230V Without manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| Smart electric actuator 24V without manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| Vertical diverter ball Without manual override With solvent cement sockets JIS | |
| With electric actuator 240VÂ Flange standard ISO/Metric Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With electric actuator 24V With manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With gear box Flange standard ANSI / ASTM / ASME Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With hand lever Flange standard metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With plastic pneumatic actuator - fail safe to close (FC) Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With pneumatic actuator - double acting (DA) Flange standard ANSI / ASTM / ASME Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With pneumatic actuator - double acting (DA) Flange standard ISO/Metric Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With pneumatic actuator - fail safe to open (FO) Flange standard ANSI / ASTM / ASME Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With pneumatic actuator - fail safe to open (FO) Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With solvent cement sockets Inch ASTM/Inclusive 2 threaded valve ends NPT With PP-GF union nut |
| << Prev | Next >> |