Georg Fischer Piping Systems Ltd Datasheets for Plastic Valves

Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17
Product Name Notes
100-230V With socket fusion spigots metric
24V With fusion sockets metric
d110-160mm / SDR11 / Full bore
d20-225mm / SDR11
DA (Double acting) Unions with fusion sockets metric
FC (Fail safe to close) low pressure With fixed flanges PVDF JIS
FC (Fail safe to close) Unions with butt fusion spigots metric
FC (Fail safe to close) Unions with fusion sockets metric
FC (Fail safe to close) With butt fusion spigots metric
FC (Fail safe to close) With socket fusion spigots metric
FO (Fail safe to open) Unions with butt fusion spigots metric
FO (Fail safe to open) Unions with fusion sockets metric
FO (Fail safe to open) With backing flanges PP-V metric/BS
FO (Fail safe to open) With fixed flanges PVDF JIS
FO (Fail safe to open) With fixed flanges PVDF metric
Function DA (Double acting) With fixed flanges PVDF metric
Function FC (Fail safe to close) With fixed flanges PVDF metric
Function FO (Fail safe to open) With fixed flanges PVDF Inch ANSI
Function FO (Fail safe to open) With fixed flanges PVDF metric
PROGEF Standard Water jet suction pump type P20
Series 025 DA (Double acting) With fixed flanges Inch ANSI
Series 025 DA (Double acting) With fixed flanges PP metric
Series 025 DA (Double acting) With fixed flanges PVC-U JIS
Series 025 FC (Fail safe to close) With fixed flanges Inch ANSI
Series 025 FC (Fail safe to close) With fixed flanges PP metric
Series 025 FC (Fail safe to close) With fixed flanges PVC-U JIS
Series 025 FO (Fail safe to open) With fixed flanges Inch ANSI
Series 025 DA (Double acting) With fixed flanges PVC-U JIS
SYGEF Standard Water jet suction pump type P20
transparent body with fixed flanges / backing flanges JIS
Transparent body with solvent cement spigots ASTM
Transparent body with solvent cement spigots metric
Transparent body with solvent cement unions JIS
Transparent housing with solvent cement spigots metric
Water jet suction pump type P20 PVC-U
With backing flanges PP-V Inch ANSI
With backing flanges PP-V metric BS
With butt fusion spigots metric
With fixed flanges PVDF JIS
With fusion sockets metric
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
With solvent cement sockets Inch BS
With solvent cement sockets JIS
With solvent cement sockets metric
Without spring With transparent housing With solvent cement sockets metric

<< Prev Next >>