Georg Fischer Piping Systems Ltd Datasheets for Plastic Valves

Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more

Page: 1 10 11 12 13 14 15 16 17
Product Name Notes
Connections for butt fusion
Connections for cementing with Tangit
Connections for socket fusion
Connections for Infrared fusion
FC (Fail safe to close) Unions with solvent cement sockets metric
Oil free With butt fusion spigots IR-Plus SDR11 ISO
PB-flange adaptor
PB-spigots
Socket fusion / PB-flange adaptor
With backing flanges PP-St Inch/ANSI
With butt fusion spigots IR-Plus metric oilfree
With butt fusion spigots IR-Plus SDR11 metric oilfree
With butt fusion spigots long PE100 SDR11 metric
With electrical position feedback
With fixed flanges PVC-U serrated metric
With solvent cement socket Inch ASTM With Halar coated spring
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT With PP-GF union nuts
With solvent cement sockets Inch ASTM/Inclusive 2 threaded valve ends NPT With PP-GF union nut
With threaded socket ISO Rp reinforced
Without spring With backing flanges PP-st ANSI
Without spring With butt fusion spigots IR-Plus SDR11 metric
Without spring With butt fusion spigots long PE100 SDR11 metric
Without spring With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT With PP-GF union nuts

<< Prev