3-way ball valve with L-port, double-acting actuator, and solvent cement sockets conforming to JIS, designed for oil-free operation with a control pressure supply of 5.6 bar (81.2 psi) and a 90° actuation time under 1-2 seconds. It has a DN40 size, 10 bar pressure rating, and a kv-value of 620 l/min, with a body made of PVC-U and a PP-GF actuator housing. The valve includes integrated stainless steel mounting inserts, a visual position indicator, and weighs 2.567 kg with EPDM seals. Dimensions comply with types 285-288 and 543 (1st generation).
Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295667 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.82 inch (97.00 mm) |