Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 199295768

Description
Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets BS
Request a Quote
Description
Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets BS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3-way ball valve with L-port and double-acting actuator, designed for control pressure supply up to 5.6 bar through an integrated NAMUR interface, featuring solvent cement sockets and a full plastic construction with PP-GF actuator housing. The valve has a control time of less than 1-2 seconds for 90° rotation, integrated stainless steel mounting inserts, and a visual position indicator. It is compatible with mounting dimensions of types 285-288 and first-generation 543 valves. The model with part number 199295768 corresponds to the DN50 size, with a kv-value of 1230 l/min and a weight of 3.928 kg using EPDM seals. Position feedback sensors and positioners are available as options.

Datasheet Summary
Powered by GS/AI

3-way ball valve with L-port and double-acting actuator, designed for control pressure supply up to 5.6 bar through an integrated NAMUR interface, featuring solvent cement sockets and a full plastic construction with PP-GF actuator housing. The valve has a control time of less than 1-2 seconds for 90° rotation, integrated stainless steel mounting inserts, and a visual position indicator. It is compatible with mounting dimensions of types 285-288 and first-generation 543 valves. The model with part number 199295768 corresponds to the DN50 size, with a kv-value of 1230 l/min and a weight of 3.928 kg using EPDM seals. Position feedback sensors and positioners are available as options.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 199295768 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
199295768
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 199295768
Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets BS

Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets BS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 199295768
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303013 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.09 inch (104.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543107 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543117 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369089 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 7.68 inch (195.00 mm)
View Details