Georg Fischer Piping Systems Ltd Datasheets for Industrial Pipe
Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications.
Industrial Pipe: Learn more
| Product Name | Notes |
|---|---|
| Crosslinked polyethylen pipe with 100% insulation | |
| Crosslinked polyethylen pipe with condensate insulation | |
| Crosslinked polyethylen pipe with conduit | |
| Crosslinked polyethylen pipe | |
| For conduits | |
| HYFLOW Standard pipe SDR11/PN10/S5 | |
| iKLIMA 90° polyamide PEX pipe bend support | |
| iKLIMA iFIT EVO pipe in coils | |
| iKLIMA KLIMAPEX-A pipe in coils | |
| Insulated multilayer pipe for hot and cold water - blue colour | |
| JRG Sanipex MT Multilayer pipe in bars PE-Xc | |
| Multilayer pipe for hot and cold water - white colour | |
| Multilayer pipe in bars for hot and cold water - black colour | |
| Multilayer pipe in coils for hot and cold water - black colour | |
| Multilayerpipe in bars | |
| Multilayerpipe in coils | |
| Multilayerpipe with 100% insulation | |
| Multilayerpipe with 50% insulation | |
| Multilayerpipe with condensate insulation | |
| Multilayerpipe with conduit | |
| Pipe ABS grey class 7 (T) 12 bar at 20°C | |
| Pipe ABS grey class E 15 bar at 20°C | |
| Pipe ABS metric | |
| Pipe PVC-U grey class 7 (T) 12 bar at 20°C | |
| Pipe PVC-U grey metric / BS | |
| Sanipol insulated multilayer pipe for cooling application - white colour | |
| SDR 11 / PN10 / blue stripes for cold water applications | |
| SDR 13.6, PN 16/S6,3 | |
| SDR 21, PN 10/S10 | |
| SDR 6 / PN20 / blue stripes for cold water applications | |
| SDR 7.4 / PN16 / red stripes for hot water applications | |
| SDR11 / FM PN12 | |
| SDR11 / PN16 / S5 | |
| SDR11/PN10/S5 | |
| SDR13,6/PN16/S6,3 | |
| SDR17.6 / PN10 / S8.3 | |
| SDR21/PN10/S10 | |
| SDR21/PN10 | |
| SDR21/PN16 High Purity clean-room product ISO Class 5 (100) | |
| SDR21/PN16 | |
| SDR33/PN10 | |
| SDR33/PN5/S16 | |
| SDR34,4/PN6/S16,7 | |
| SDR34,4/Series S16,7 | |
| SDR41/PN4/S20 | |
| SDR51/PN4/S25 | |
| SDR51/Series S25 | |
| SDR9 High Performance | |
| Special dimensions for pressureless applications | |
| White colour | |
| Yellow color |
| Next >> |