Wafer-style butterfly valve with electric actuator 24V AC/DC, designed for water and water treatment applications, featuring NFC and Wi-Fi Direct connectivity, position feedback, and LED 360° visual indication. The valve is pre-assembled with a switching ring for dual sensor feedback and supports control via app. It complies with EN558 row 20, ISO 5752 row 20, API 609 table 2, and flange standards including ISO 7005 PN10/16, EN 1092 PN10/16, ANSI/ASME B16.5 Class 150, BS 1560:1989 Class 125/150, BS 4504 PN10/16, JIS B2220 10K, and JIS B2239 10K. Specific to part 199565718: DN63 size, EPDM seat, installation length 377.5 mm, weight 4.3 kg.
Smart electric actuator 24V without manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565718 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 2.48 inch (63.00 mm) |