The 3-way ball valve type 543 Pro P PVC-C, model 199295475, is a horizontal L-port valve with solvent cement sockets compliant with ASTM standards, designed for automated control with failsafe closure. It features a full plastic actuator housing made of PP-GF, integrated stainless steel mounting inserts, and a visual position indicator. The valve has a control time of less than 1 to 2 seconds for a 90-degree actuation and operates with a control pressure of 5.6 bar via an integrated NAMUR interface. It is rated for 10 bar working pressure and has a kv-value of 280 L/min for a 25 mm bore. Dimensions include a Z-dimension compatible with types 285-288 and 543 (1st generation), and it weighs 1.486 kg with EPDM seals.
Horizontal/L-port Without manual override With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295475 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.68 inch (68.00 mm) |