Wafer-style intermediate installation butterfly valve with electric actuator rated for 24V AC/DC, manual override, and position feedback, designed for water and water treatment applications. Matches EN558 row 20, ISO 5752 row 20, and API 609 table 2 for installation length, and complies with ISO 7005 PN10/16, EN 1092 PN10/16, DIN 2501 PN10/16, ANSI/ASME B16.5 Class 150, BS 1560:1989 Class 125/150, BS 4504 PN10/16, JIS B2220 10K, and JIS B2239 10K flange standards. Body material is PVDF/PA-GF with EPDM seal. Valve size is DN140 (5 inch) with a kv-value of 11900 l/min at Δp=1 bar, operating range 0-90°, and overall dimensions Lmax=547.5 mm, Hmax=391 mm, Wmax=187.0 mm. Weight is 7.1 kg.
With electric actuator 24V With manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565444 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 5.51 inch (140.00 mm) |