3-way ball valve with L-port and double-acting actuator, designed for solvent cement joints compliant with ASTM standards. The valve has a DN32 size, 1-1/4 inch bore, 10 bar pressure rating, and a kv-value of 480 l/min with EPDM seals. It features an integrated NAMUR interface, control time under 2 seconds for 90° rotation, and a PP-GF actuator housing with stainless steel mounting inserts. Visual position indicator and compatible Z-dimension with types 285-288 and first-generation 543 valves. Weighs 2.115 kg.
Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295546 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.31 inch (84.00 mm) |