3-way ball valve with L-port, double-acting, without manual override, and solvent cement sockets conforming to JIS, designed for control pressure supply up to 5.6 bar via integrated NAMUR interface. The valve has a control time of less than 2 seconds for 90° rotation, full plastic actuator housing made of PP-GF, integrated stainless steel mounting inserts, and a visual position indicator. The model uses EPDM seals with a kv-value of 75 l/min at 1 bar pressure drop, and weighs 0.931 kg. Dimensions and mounting are compatible with types 285-288 and first-generation 543 valves.
Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295653 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |