3-way vertical diverter ball valve for solvent cement JIS sockets, with a failsafe actuator that returns to closed position, control pressure up to 5.6 bar, and 90° operation in 1-2 seconds. The valve is oil-free, constructed with full plastic components including a PP-GF actuator housing and stainless steel mounting inserts, and includes a visual position indicator. The DN25 size has a kv-value of 146 l/min at 1 bar pressure drop, operates at 10 bar maximum pressure, and weighs 1.253 kg with EPDM seals and 1.253 kg with FKM seals. Dimensions include a z-dimension of 79 mm and compatible mounting with types 285-288 and first-generation 543 valves.
Vertical diverter ball Without manual override With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199298155 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |