3-way ball valve with L-port and double-acting actuator, designed for control pressure supply up to 5.6 bar via NAMUR interface, featuring solvent cement sockets compliant with JIS and a full plastic PP-GF actuator housing. The part corresponds to DN25 size with a kv-value of 280 l/min at 1 bar pressure drop, using EPDM seating (code 199 295 645 1), and has a weight of 1.249 kg. Dimensions include Z-dimension compatibility with types 285-288 and 543 (1st generation), and the actuator model is PPA08 with control time under 2 seconds for a 90-degree rotation.
Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295645 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |