3-way ball valve with L-port and double-acting actuator, designed for solvent cement sockets, with a DN50 size and PN10 pressure rating, offering a kv-value of 1230 l/min, constructed with PVC-U body and PP-GF actuator housing, compliant with VDI/VDE 3845 for NAMUR interface, operating at control pressure up to 5.6 bar, with a 1-2 second 90° control time, and featuring integrated stainless steel mounting inserts and visual position indicator.
Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295778 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.88 inch (124.00 mm) |