3-way horizontal L-port ball valve with double-acting pneumatic actuator, threaded NPT sockets, and a full plastic construction including a PP-GF actuator housing. It has an integrated NAMUR interface for 5.6 bar control pressure, a 90° control time of 1-2 seconds, and visual position indicator. This variant is supplied with EPDM seals and has a weight of 0.925 kg, matching the DN10 size (16 mm bore) and 10 bar pressure rating. Z-dimension compatibility extends to types 285-288 and first-generation 543 valves.
Horizontal/L-port DA (Double acting) Without manual override With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295532 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |