Wafer-style intermediate installation butterfly valve with PVDF/PA-GF construction and a smart electric actuator rated for 100-230V, 50-60Hz, designed for water and water treatment applications. The valve has a flange compliance with ISO 7005 PN10/16, EN 1092 PN10/16, DIN 2501 PN10/16, ANSI/ASME B16.5 Class 150, BS 1560:1989 Class 125/150, BS 4504 PN10/16, JIS B2220 10K, and JIS B2239 10K, and an installation length following EN558 row 20 and ISO 5752 row 20. It features NFC and Wi-Fi Direct connectivity, a 360° LED stripe for visual position feedback, and a factory-set control range of 0-90°. The actuator includes heating element and position feedback (Open/Close/Middle),
Smart electric actuator 230V Without manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565710 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 2.95 inch (75.00 mm) |