The 199296286 is a 3-way ball valve with L-port and double-acting pneumatic actuation, constructed from PP-H with a PP-GF actuator housing and reinforced Rp threaded sockets. It has a nominal diameter of 32 mm, a pressure rating of 10 bar, a kv-value of 480 l/min, and a control time under 2 seconds for 90° rotation. The valve includes an integrated NAMUR interface for 5.6 bar control pressure, visual position indicator, and stainless steel mounting inserts. It is designed for easy installation and removal with Z-dimension compatibility to types 285-288 and 543 (1st generation).
Horizontal/L-port DA (Double acting) Without manual override With threaded sockets reinforced Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199296286 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 3.31 inch (84.00 mm) |