3-way vertical diverter ball valve in PVC-U with solvent cement sockets complying with JIS, designed for oil-free service and fail-safe closure. The valve features an integrated NAMUR interface for 5.6 bar control pressure, 90-degree actuation time of 1 to 2 seconds, and a full plastic actuator housing in PP-GF with stainless steel mounting inserts. This specific variant DN15 (1/2 inch) has a kv-value of 77 l/min and weighs 1.035 kg with EPDM seals. It includes a visual position indicator, compatible Z-dimension and union nut with types 285-288 and first-generation 543 valves.
Vertical diverter ball Without manual override With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199298153 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |