Wafer-style intermediate installation butterfly valve with plastic pneumatic actuator, fail-safe to close, for use in ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT, and PROGEF systems. The valve has a DN 90 mm bore, PN 10 pressure rating, and a kv-value of 4020 l/min. It features an EPDM seat, full plastic construction including a PP-GF actuator housing, and complies with EN558 row 20, ISO 5752 row 20, API 609 table 2, and multiple flange standards including ISO 7005 PN10/16, ANSI/ASME B16.5 Class 150, and JIS B2220 10K. Control time is 1-2 seconds for 0-90° rotation, with integrated NAMUR interface for 5.6 bar air supply. Physical dimensions are D2 138 mm, Wmax 142.4 mm, Hmax 384.9 mm, Lmax 343.0 mm, and weight 5.075 kg. Switching ring for double electrical position feedback is pre-assembled, with optional sensor accessory.
With plastic pneumatic actuator - fail safe to close (FC) Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565662 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 3.54 inch (90.00 mm) |