3-way ball valve with horizontal L-port, controlled by pneumatic actuator failsafe to closed position, featuring butt fusion spigots and integrated stainless steel mounting inserts. The valve, made of PP-GF with EPDM seals, has a control time of less than 2 seconds for 90° rotation and operates with a 5.6 bar control pressure via NAMUR interface. It is available in nominal sizes DN15 to DN50 with a pressure rating of 10 bar and kv-values ranging from 75 to 620 l/min. The Z-dimension and union nut dimensions are compatible with types 285-288 and first-generation 543 valves. Visual position indicator and optional position feedback sensor are included.
Horizontal/L-port Without manual override With butt fusion spigots long
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295638 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 4.88 inch (124.00 mm) |