Wafer-style butterfly valve with electric actuator rated for 24V AC/DC, manual override, and compatible with ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT, and PROGEF systems. Mounts to flange standards including ISO 7005 PN10/16, ANSI/ASME B16.5 Class 150, and JIS B2220 10K. Installation length follows EN558 row 20 and ISO 5752 row 20. Valves feature a 0-90° factory-set control range, heating element, and position feedback (Open/Close/Middle).
With electric actuator 24V With manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565440 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 2.48 inch (63.00 mm) |