Georg Fischer Piping Systems Ltd Datasheets for Plastic Valves
Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more
| Product Name | Notes |
|---|---|
| 100-230V With manual emergency override With butt fusion spigots IR-Plus metric | |
| 100-230V With manual emergency override With butt fusion spigots PP-H SDR11 ISO | |
| 100-230V With manual emergency override With fusion sockets PP-H ISO | |
| 100-230V With manual emergency override With solvent cement sockets ABS ISO | |
| 100-230V With manual emergency override With solvent cement sockets Inch BS | |
| 100-230V With manual emergency override With solvent cement sockets PVC-U ISO | |
| 24V With manual emergency override With backing flanges PP-St ISO with PP-H | |
| 24V With manual emergency override With fusion sockets PP-H ISO | |
| 24V With manual emergency override With solvent cement sockets ABS BS | |
| 24V With manual emergency override With solvent cement sockets ABS ISO | |
| DA (Double acting) Flange standard metric | |
| FO (Fail safe to open) Flange standard metric/ANSI/BS/JIS | |
| Horizontal/L-port 100-230V With manual emergency override With solvent cement sockets JIS | |
| Horizontal/L-port 100-230V With manual emergency override With solvent cement sockets metric With electric actuator EA25 | |
| Horizontal/L-port 100-230V With manual emergency override With solvent cement sockets metric | |
| Horizontal/L-port 100-230V With manual emergency override With solvent cement spigots metric With electric actuator EA25 | |
| Horizontal/L-port 24V With manual emergency override With fusion sockets metric | |
| Horizontal/L-port 24V With manual emergency override With solvent cement sockets BS | |
| Horizontal/L-port 24V With manual emergency override With solvent cement sockets metric With electric actuator EA25 | |
| Horizontal/L-port 24V With manual emergency override With solvent cement sockets metric | |
| Horizontal/T-port 100-230V With manual emergency override With solvent cement sockets ASTM | |
| Horizontal/T-port 100-230V With manual emergency override With solvent cement sockets metric With electric actuator EA25 | |
| Horizontal/T-port 100-230V With manual emergency override With solvent cement sockets metric | |
| Horizontal/T-port 24V With manual emergency override With fusion sockets metric | |
| Horizontal/T-port 24V With manual emergency override With solvent cement sockets metric With electric actuator EA25 | |
| Horizontal/T-port 24V With manual emergency override With solvent cement sockets metric | |
| Horizontal/T-port 24V With manual emergency override With solvent cement spigots metric With electric actuator EA25 | |
| Vertical/L-port 100-230V With manual emergency override With solvent cement sockets metric | |
| With pneumatic actuator - double acting (DA) Without manual override Flange standard metric/ANSI/BS/JIS | |
| With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard metric/ANSI/BS/JIS | |
| With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard metric/ANSI/BS/JIS |
| << Prev | Next >> |