Wafer-style intermediate installation butterfly valve with electric actuator, 24V AC/DC, for water and water treatment applications, in PVDF/PA-GF construction with EPDM seating. Installation length complies with EN558 row 20. Flange standards include ISO 7005 PN10/16, ANSI Class 150, and JIS 10K. Switching range is factory-set to 0-90°, with position feedback and connectivity via NFC and Wi-Fi Direct. LED stripe provides 360° visual status. Dimensions: 90 mm bore, 137.5 mm height, 424 mm length, 190 mm depth. Weight: 4.8 kg.
Smart electric actuator 24V without manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565729 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 3.54 inch (90.00 mm) |