Georg Fischer Piping Systems Ltd Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| """With solvent cement sockets Inch ASTM/Inclusive 2 threaded valve ends NPT up to 2"""" -DN50""" | |
| 100-230V | |
| bare shaft | |
| hand-operated | |
| Horizontal/L-port with IR welded spigot | |
| Horizontal/L-port With solvent cement sockets ASTM | |
| Horizontal/L-port With solvent cement sockets JIS | |
| Horizontal/L-port With solvent cement sockets metric | |
| Horizontal/L-port With solvent cement spigots metric | |
| Horizontal/L-port With threaded sockets NPT | |
| Horizontal/L-port With threaded sockets Rp | |
| Horizontal/T-port with IR welded spigot | |
| Horizontal/T-port With solvent cement sockets BS | |
| Horizontal/T-port With solvent cement sockets JIS | |
| Horizontal/T-port With solvent cement sockets metric | |
| Horizontal/T-port With solvent cement spigots metric | |
| Horizontal/T-port With threaded sockets NPT | |
| Oil-free With fixed flanges PVC-U JIS | |
| Type 546 Manual Ball Valve, Double Contained CPVC x PVC | |
| Vertical/L-port With solvent cement sockets BS | |
| Vertical/L-port With solvent cement sockets JIS | |
| Vertical/L-port With solvent cement sockets metric | |
| Vertical/L-port With threaded sockets Rp | |
| With butt fusion spigots long PE100 SDR11 ISO | |
| With butt fusion spigots PE100 SDR11 ISO | |
| With butt fusion spigots PE100 SDR17.6 ISO | |
| With female thread-male thread | |
| With fusion sockets PE100 ISO | |
| With lockable handle With solvent cement sockets metric | |
| With PVC-U IR spigot ISO | |
| With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT | |
| With solvent cement sockets JIS | |
| With solvent cement sockets metric/Inclusive 2 threaded valve ends Rp up to DN50 | |
| With solvent cement sockets metric | |
| With solvent cement sockets PVC-U ISO With spring return unit | |
| With solvent cement sockets PVC-U ISO | |
| With solvent cement spigots metric | |
| With threaded sockets Rp |
| Next >> |