3-way horizontal T-port ball valve with double-acting actuator, threaded NPT sockets, and full plastic construction using PP-GF for the actuator housing and PVC-U for the valve body. The valve has a control time of less than 2 seconds for a 90° rotation, integrated stainless steel mounting inserts, and a visual position indicator. It is rated for a maximum pressure of 10 bar and has a kv-value of 199 l/min at Δp=1 bar. The actuator model is PPA08, with overall dimensions 50 mm in diameter and 157 mm in height, compatible with other types in the 543 series. The valve uses an EPDM seal and is designed for control pressure supply via an integrated NAMUR interface at 5.6 bar.
Horizontal/T-port DA (Double acting) Without manual override With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295572 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |