Wafer-style butterfly valve with hand lever, designed for water and water treatment applications, including seawater and drinking water, in DN75 size with metric, ANSI, BS, and JIS flange standards. The valve features a lockable ergonomic lever, EPDM seat (Code 199 565 021), and weighs 1.6 kg. It complies with EN558, ISO 5752, and API 609 installation length standards, and supports flange ratings up to PN16 or Class 150. Suitable for use with ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT, and PROGEF systems.
With hand lever Flange standard metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565021 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 2.95 inch (75.00 mm) |