The 199297173 is a 3-way L-port ball valve in the SYGEF Standard 543 PRO P series, constructed of PVDF with butt fusion spigots IR-Plus metric and double-acting pneumatic control via an integrated NAMUR interface rated for 5.6 bar. The valve has a control time of less than 1-2 seconds for a 90° actuation, a full plastic actuator housing made of PP-GF, and integrated stainless steel mounting inserts. It is rated for a maximum pressure of 10 bar with a kv-value of 75 l/min at Δp=1 bar. Dimensions include a Z-dimension compatible with types 285-288 and 543 (1st generation), and a total height H of 157 mm. A position indicator is included. The valve is designed for DN15 sizing and matches the standard PPA08 actuator. It does not include manual override or position feedback.
Horizontal/L-port DA (Double acting) Without manual override With butt fusion spigots IR-Plus metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199297173 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVDF |
| Valve Size | 1.97 inch (50.00 mm) |