Wafer-style butterfly valve with electric actuator operating at 24V AC/DC and integrated manual override, designed for water and water treatment applications. Constructed in PVDF/PA-GF with FKM seal, model 199 565 460, suitable for DN63 piping. Complies with ISO 7005 PN10/16, EN 1092 PN10/16, DIN 2501 PN10/16, ANSI/ASME B16.5 Class 150, BS 1560:1989 Class 125/150, BS 4504 PN10/16, JIS B2220 10K, and JIS B2239 10K. Installation length follows EN558 row 20 and ISO 5752 row 20. Dimensions: 100.0 mm flange diameter, 359.0 mm length, 423.0 mm height, weight of 5.6 kg. Includes position feedback and pre-assembled switching ring for dual sensors.
With electric actuator 24V With manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565460 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 2.48 inch (63.00 mm) |