Georg Fischer Piping Systems Ltd Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| 654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10) | |
| 684C - Tapping Saddle for PE and PVC pipes with compression fitting offtake, flat gasket and stainless steel bolts and nuts | |
| 90° Elbow | |
| 90° Tee with threaded female off take | |
| Backing nut PVC-U tank adaptor | |
| Backnut ABS BS | |
| Branch saddle ABS metric | |
| Coupling | |
| d280- d630mm / SDR11 / Outlet d90-d125 mm | |
| d40-63mm / SDR11 / Monobloc version / With gas-stop 0.2 - 5 bar | |
| d40-63mm / SDR11 / Monobloc version | |
| d63-160mm / SDR11 / Monobloc version / With gas-stop type 1-5 bar | |
| d63-160mm / SDR11 / Monobloc version | |
| d63-315mm / SDR11 / With 360° rotatable outlet | |
| d63-400mm / SDR11 | |
| d63-400mm/ SDR11 / With 360° rotatable outlet | |
| ELGEF Plus Stem square cap | |
| End cap | |
| Female adaptor | |
| Flange Box Not Pressure Rated. Pressure Testing Not Recommended. | |
| For adjustable stop | |
| For fix position stop | |
| Inch version / Outlet with solvent cement socket | |
| IR PVC-U Tank Connector Type 050 | |
| Jointing face serrated JIS | |
| KLIP-IT pipe clip type 061 PP ASTM | |
| Male adaptor | |
| PE3408/PE4710 IPS, DR9, Class 250 | |
| Plastic Wall plate Elbow | |
| PVC TEES SCH 80 - Fitting only | |
| Valve Box Not Pressure Rated. Pressure Testing Not Recommended. | |
| Wall mounting bracket brass/PVC-U |
| Next >> |