3-way T-port ball valve with NPT threaded sockets, designed for pneumatic control with fail-safe closure. The valve body and actuator housing are made of PVC-C and PP-GF respectively, with integrated stainless steel mounting inserts and a visual position indicator. Control pressure operates through an integrated NAMUR interface at 5.6 bar, with a 90° actuation time under 2 seconds. This variant has a DN63 bore size, a kv-value of 3100 l/min at Δp=1 bar, and is rated for 10 bar pressure with EPDM seals. Dimensions include a body length of 261 mm and an overall height of 237 mm. Compatible with types 285-288 and first-generation 543 valves.
Horizontal/T-port Without manual override With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295488 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 4.88 inch (124.00 mm) |