3-way horizontal T-port ball valve with solvent cement sockets, designed for control applications with failsafe to closed position. The valve features an integrated NAMUR interface, 90° control time under 2 seconds, and a full plastic actuator housing made of PP-GF. It is compatible with DN15 (1/2 inch) sizing, has a kv-value of 200 l/min at 1 bar pressure drop, and is rated for 10 bar. The body is constructed of PVC-C with FKM seat material, and includes a visual position indicator. Mounting dimensions align with types 285-288 and 543 (1st generation).
Horizontal/T-port Without manual override With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295513 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.97 inch (50.00 mm) |