3-way ball valve with T-port and double-acting pneumatic actuator, designed for flow control with NPT threaded sockets. Constructed with PVC-U body and PP-GF actuator housing, it features integrated stainless steel mounting inserts and a visual position indicator. Operates with a control pressure of 5.6 bar and has a 90° actuation time of 1 to 2 seconds. Valid for PN10 pressure rating with kv-values up to 1290 l/min for the DN25 size. Compatible with EPDM and FKM seat materials, and weighs 2.104 kg. Mounting dimensions match those of types 285-288 and 543 first generation.
Horizontal/T-port DA (Double acting) Without manual override With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295576 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.31 inch (84.00 mm) |