Wafer-style intermediate installation butterfly valve with a PVDF/PA-GF body and smart electric actuator rated for 100-230V, 50-60Hz, designed for water and water treatment applications including sea water, drinking water, and industrial water. The valve complies with EN558 row 20, ISO 5752 row 20, and API 609 table 2 for installation length, and supports flange standards including ISO 7005 PN10/16, EN 1092 PN10/16, DIN 2501 PN10/16, ANSI/ASME B16.5 Class 150, BS 1560 Class 125/150, BS 4504 PN10/16, JIS B2220 10K, and JIS B2239 10K. It has a 200mm body width, 190mm height, 568mm length, and 10.0kg weight, with a flow coefficient (kv-value) of 43667 l/min at 10 bar differential pressure. Control range is factory set to 0-90°, with NFC and Wi-Fi Direct connectivity, LED 360° visual feedback, and position sensing. The actuator includes a heating element and supports app-based connection and control without manual override.
Smart electric actuator 230V Without manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565706 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 8.86 inch (225.00 mm) |