Georg Fischer Piping Systems Ltd Datasheets for Plastic Valves

Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17
Product Name Notes
100-230V With manual emergency override With butt fusion spigots long
100-230V With manual emergency override With fixed flanges PP-H ser. ISO
100-230V With manual emergency override With fusion sockets PP-H ISO
100-230V With manual emergency override With socket fusion spigots PP-H ISO
100-230V With manual emergency override With solvent cement sockets ABS BS
100-230V With manual emergency override With solvent cement sockets ABS ISO
100-230V With manual emergency override With solvent cement sockets PVC-C ISO
100-230V With manual emergency override With solvent cement sockets PVC-C JIS
100-230V With manual emergency override With solvent cement spigots PVC-U ISO
24V With manual emergency override With butt fusion spigots long
24V With manual emergency override With fixed flanges PP-H ser. ISO
24V With manual emergency override With fusion sockets PP-H ISO
24V With manual emergency override With fusion sockets PVDF ISO
24V With manual emergency override With socket fusion spigots PP-H ISO
24V With manual emergency override With solvent cement sockets ABS BS
24V With manual emergency override With solvent cement sockets ABS ISO
24V With manual emergency override With solvent cement sockets PVC-U JIS
24V With manual emergency override With solvent cement spigots PVC-U ISO
24V With manual emergency override With threaded sockets ABS ISO Rp
24V/With smart electric actuator Flange standard metric/ANSI/BS/JIS
Horizontal/L-port 100-230V With manual emergency override With solvent cement spigots metric With electric actuator EA25
With butt fusion spigots IR-Plus SDR11 metric
With electric actuator 230 V With manual override Flange standard ANSI/ASME
With electric actuator 230 V Without manual override Flange standard ANSI/ASME
With electric actuator 230V With manual override Flange standard metric/ANSI/BS/JIS
With electric actuator 230V With manual override Flange standard metric
With electric actuator 230V Without manual override Flange standard ANSI/ASME
With electric actuator 230V Without manual override Flange standard metric/ANSI/BS/JIS
With electric actuator 230V Without manual override Flange standard metric
With electric actuator 24V Without manual override Flange standard ANSI/ASME
With electric actuator 24V Without manual override Flange standard metric/ANSI/BS/JIS
With fusion sockets metric
With solvent cement sockets JIS

<< Prev Next >>