The 199297266 is a 3-way ball valve with L-port, double-acting control, and NPT threaded sockets, constructed from PVDF with a PP-GF actuator housing. It has a bore size of 32 mm, a nominal pressure rating of 10 bar, and a kv-value of 480 l/min. The valve operates with a 90° rotation time under 2 seconds and includes an integrated NAMUR interface for control pressure supply at 5.6 bar. It features visual position indication and stainless steel mounting inserts. Dimensions include a 38 mm flange bolt pattern and overall length of 180 mm, sharing dimensional compatibility with types 285-288 and prior 543 generations.
Horizontal/L-port DA (Double acting) Without manual override With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199297266 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVDF |
| Valve Size | 3.31 inch (84.00 mm) |