3-way ball valve with T-port and NPT threaded sockets, designed for fluid control with fail-safe closure and actuation via 5.6 bar control pressure; features a full plastic PP-GF actuator housing, visual position indicator, and integrated stainless steel mounting inserts; operates with a 90° rotation time under 2 seconds; nominal bore size 40 mm, pressure rating 10 bar, kv-value of 1290 l/min at Δp=1 bar, weight 2.608 kg; compatible with mounting dimensions of types 285-288 and 543 first-generation models.
Horizontal/T-port Without manual override With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295496 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 3.31 inch (84.00 mm) |