3-way ball valve with T-port and NPT threaded sockets, fails safe to closed position, controlled by integrated NAMUR interface at 5.6 bar, with 90° actuation time under 2 seconds. Constructed with a PP-GF actuator housing and stainless steel mounting inserts, featuring a visual position indicator. The valve has a DN25 bore size, a kv-value of 470 l/min at Δp=1 bar, and a pressure rating of 10 bar, with EPDM seals. Dimensions include a Z-dimension compatible with types 285-288 and 543 (1st generation), and overall dimensions of 58 mm width, 179 mm height, and 96 mm length.
Horizontal/T-port Without manual override With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295484 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.28 inch (58.00 mm) |