Wafer-style butterfly valve with PVDF/PA-GF construction, 24V AC/DC smart electric actuator with integrated manual override, NFC and Wi-Fi Direct connectivity, position feedback, and LED 360° visual status indication. Suitable for water and water treatment applications including sea water, drinking water, and industrial water. Flanged to ISO 7005 PN10/16, EN 1092 PN10/16, ANSI/ASME B16.5 Class 150, and other international standards. Installation length complies with EN558 row 20 and ISO 5752 row 20. For DN110 bore size with EPDM seal, weight is 5.8 kg. Dimensions: D2=158.5mm, Wmax=158.5mm, Hmax=459.5mm, Lmax=190mm. Valve compatible with ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT, and PROGEF systems.
Smart electric actuator 24V without manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565730 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 4.33 inch (110.00 mm) |