Ball valve type 546 Pro PVC-U with solvent cement sockets and NPT threaded ends, featuring a PP-GF union nut, PTFE ball seat, and integrated stainless steel mounting inserts. It is rated for 16 bar pressure, has a kv-value of 7000 l/min at Δp=1 bar, and weighs 7.400 kg. The valve is sized for DN80 (3 inch) with dimensions of 200 mm width, 161 mm height, and 206 mm length. The union nut thread is M8, and the valve end and union nut are compatible with the first-generation type 546. A lockable lever is standard.
With solvent cement sockets Inch ASTM/Inclusive 2 threaded valve ends NPT With PP-GF union nut
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 700247549 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 7.87 inch (200.00 mm) |