Wafer-style intermediate installation butterfly valve with pneumatic actuator, fail safe to open, for DN315 (12 inch) size, rated for PN6, with EPDM seal, weighing 32.1 kg. Installation length conforms to EN558 row 20, ISO 5752 row 20, and API 609 table 2. Flange standards include ISO 7005 PN10/16, EN 1092 PN10/16, DIN 2501 PN10/16, ANSI/ASME B16.5 Class 150, BS 1560:1989 Class 125/150, BS 4504 PN10/16, JIS B2220 10K, and JIS B2239 10K. Suitable for water and water treatment applications including sea water, drinking water, and industrial water. Control time for 0-90° rotation is 1-2 seconds. Switching ring for double sensor is pre-assembled. Construction materials: PVDF body, PA-GF valve stem.
With pneumatic actuator - fail safe to open (FO) Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565548 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 12.40 inch (315.00 mm) |