The 3-way ball valve type 543 Pro P PVC-C with L-port and double-acting actuator is designed for control pressure supply through an integrated NAMUR interface at 5.6 bar. It features solvent cement sockets compliant with ASTM, a full plastic actuator housing made of PP-GF, integrated stainless steel mounting inserts, and a visual position indicator. The valve has a control time of less than 1-2 seconds for a 90° rotation and is compatible in Z-dimension with types 285-288 and first-generation 543 valves. This specific variant corresponds to DN25 size with a kv-value of 280 l/min at Δp=1 bar, using EPDM seals (code 199 295 945) with a weight of 1.296 kg.
Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295945 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.68 inch (68.00 mm) |