Wafer-style intermediate installation butterfly valve with electric actuator rated for 24V AC/DC, featuring NFC and Wi-Fi Direct connectivity, LED 360° visual feedback, and integrated position sensing. The valve has a PVDF/PA-GF body, suitable for water and water treatment applications including sea water and drinking water, with flange standards compliant to ISO 7005 PN10/16, EN 1092 PN10/16, ANSI/ASME B16.5 Class 150, and JIS B 2220/2239 10K. For DN75 size, the installation length is 411.5 mm, maximum height is 190 mm, and weight is 4.7 kg. Factory-set control range is 0-90°, with heating element and position feedback (Open/Close/Middle).
Smart electric actuator 24V without manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199565728 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - resilient-seated |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 2.95 inch (75.00 mm) |