The 3-way ball valve type 543 Pro P PVC-C, model 199295926, is a horizontal L-port, double-acting valve with NPT threaded sockets and no manual override. It has a 32 mm bore, a maximum pressure rating of 10 bar, and a kv-value of 480 l/min at Δp=1 bar. The valve body is constructed of PVC-C with stainless steel mounting inserts and an actuator housing of PP-GF. The control time for a 90° rotation is less than 1-2 seconds. It includes a visual position indicator and integrated NAMUR interface compliant with VDI/VDE 3845 at 5.6 bar. Dimensions include H=192 mm, L=181 mm, and L7=38 mm. Weight is 2.195 kg. The valve is compatible with types 285-288 and 543 first-generation units.
Horizontal/L-port DA (Double acting) Without manual override With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295926 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 3.31 inch (84.00 mm) |