3-way ball valve with horizontal L-port, double-acting pneumatic actuation, and solvent cement sockets compliant with ASTM, designed for control pressure supply up to 5.6 bar. The valve has a DN20 size (3/4 inch), a kv-value of 150 l/min at Δp=1 bar, and a body material of PVC-U with EPDM seals. It features a full plastic actuator housing made of PP-GF, integrated stainless steel mounting inserts, and a visual position indicator. Actuator dimensions are H=166 mm, L=141 mm, and L7=32 mm. The control time for 90° rotation is less than 1-2 seconds. Weight is 1.059 kg.
Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295544 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.28 inch (58.00 mm) |