A 3-way L-port ball valve in PVC-U with solvent cement sockets JIS, designed for oil-free operation and fail-safe closure. Mounting is via integrated stainless steel inserts, with a polypropylene-glass fiber actuator housing. The valve has a control time of less than 1-2 seconds for 90-degree actuation, and a control pressure supply of 5.6 bar via a NAMUR interface. It features a visual position indicator and is compatible with part types 285-288 and 543 (1st generation). The DN25 size has a kv-value of 280 l/min at 1 bar pressure drop, and the valve is rated for 10 bar maximum pressure. Weight is 1.439 kg with EPDM seals and 1.439 kg with FKM seals.
Horizontal/L-port Without manual override With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295895 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |