Georg Fischer Piping Systems Ltd Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| 0 - 0.7 bar (0 - 10 psi), ½ in. union proccess connection | |
| 0 - 17 bar (0 - 250 psi), ½ in. union proccess connection | |
| 0 - 3.4 bar (0 - 50 psi), ½ in. union proccess connection | |
| 1/2 inch male union connector | |
| 2281 Multipoint Switch, 1 or 2 SPDT Relay, 2-4 Electrodes | |
| 2m rod, Ø 8mm | |
| 6m cable, Ø 4mm | |
| Cable/DIN Connectors, PNP/NPN/2-Wire, ATEX | |
| Cable/DIN Connectors, PNP/NPN/2-Wire | |
| Continous measuring, blind version, 4-20 mA/HART | |
| Continous measuring, display, 4-20 mA/HART, ATEX | |
| Continous measuring, display, 4-20 mA/HART, relay | |
| Continous measuring, display, 4-20 mA | |
| NO/NC, PP body | |
| Non-contacting Radar Level Transmitter 2298 | |
| PBT enclosure, relay | |
| Reed contact, cable, PP/PVDF | |
| Relay Output, PPS body | |
| WHG Vibration Fork Level Switch 2280 |