Georg Fischer Piping Systems Ltd Datasheets for Liquid Flow Meters
Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| % for H2O | |
| (use with Metalex Weld-On Mini-Tap, Socket Weld Mini-Tap) | |
| 0.25 NPT threads | |
| 1 mm insert (available through Georg Fischer DZS only) | |
| 2 mm insert | |
| 3 mm insert | |
| 4 mm insert | |
| 6 mm inlet, no insert | |
| Air/0bar/Nm3/h | |
| Battery | |
| EPDM O-Ring, Flange | |
| EPDM O-Ring, Union | |
| EPDM o-ring | |
| FKM O-Ring, Flange | |
| FKM O-ring, Union | |
| FKM o-ring | |
| Float in PTFE without magnet With fusion spigots BCF/IR O-rings in FKM | |
| Float in PVDF (white) without magnet With fusion spigots BCF/IR O-rings in FKM (white) | |
| Float in PVDF with magnet With solvent cement sockets PVC-U metric O-rings in EPDM | |
| Float in PVDF without magnet With solvent cement sockets PVC-U metric O-rings in EPDM | |
| Float in PVDF without magnet With solvent cement sockets PVC-U metric | |
| For rear cover (3 pc.) | |
| For sensors with switching-output | |
| HCI 30 - 33% l/h | |
| Hot Tap | |
| Imp. GPM | |
| ISO 7/1-R1/4 threads | |
| l/h | |
| Lithium Repl. Battery | |
| m3/h | |
| NaOH 30% l/h | |
| NaOH 50% l/h | |
| NPT (1 pc.) | |
| PG13.5 (1 pc.) | |
| Portable ultrasonic clamp-on flowmeter with datalogger & USB interface | |
| Portable ultrasonic clamp-on flowmeter | |
| Portable ultrasonic clamp-on heatmeter (HM) with datalogger & USB interface | |
| RC Filter Kit | |
| Signet Flow Integral Systems with 9900 Transmitter | |
| Single input wire-mount with short cable | |
| Standard Mount Paddlewheel | |
| Standard | |
| Two input DIN rail mount | |
| Type 2537 Rotor-X | |
| Type 2551 Magmeter; Blind Version | |
| Type 2551 Magmeter; Display Version no relays | |
| Type 2551 Magmeter; Display Version with relays | |
| Type 2552 Magmeter | |
| Type 8150 Battery Powered Flow Totalizer | |
| Ultrasonic clamp-on doppler flowmeter measurement for dirty media with digital communication & datalogger | |
| Ultrasonic clamp-on flowmeter with integral design & digital communication options | |
| Ultrasonic clamp-on flowmeter with wall mounted head unit & digital communication options | |
| Ultrasonic clamp-on heatmeter (HM) with integral design & digital communication | |
| Ultrasonic clamp-on heatmeter (HM) with wall mounted head unit & digital communication | |
| Ultrasonic clamp-on reference measurement with digital communication & datalogger options | |
| Ultrasonic clamp-on reference measurement. Heatmeter version (HM) with digital communication & datalogger options | |
| US GPM | |
| Water l/h | |
| Wet-Tap Mount Paddlewheel (use with type 3519 wet tap valve) | |
| Wet-Tap Valve only | |
| Wet-Tap/Mount/Use with Type 3519 wet tap valve |
| Next >> |