3-way ball valve with T-port and double-acting actuator, designed for control pressure supply up to 5.6 bar via NAMUR interface, featuring solvent cement sockets, visual position indicator, and integrated stainless steel mounting inserts; housing made of PP-GF with full plastic construction; DN50 size with a kv-value of 3100 l/min at Δp=1 bar, compatible with types 285-288 and 543 first generation; actuator model PPA40 with dimensions H=237 mm, L=261 mm, and L7=47 mm.
Horizontal/T-port DA (Double acting) Without manual override With solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295728 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.88 inch (124.00 mm) |